Vishay Intertechnology, Inc. RES 392 OHM 3W 0.1% WW AXIAL RWR89S3920BRBSL

Description
RES 392ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 392ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 3W 0.1% WW AXIAL - RWR89S3920BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 3W 0.1% WW AXIAL
RWR89S3920BRBSL
RES 392 OHM 3W 0.1% WW AXIAL RWR89S3920BRBSL
RES 392ohm 3W 0.1% WW AXIAL

RES 392ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3920BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3920BRBSL
Wirewound Resistors 3110-RWR89S3920BRBSL
ESS-2B 392 .1% RWR89S3920BR BSL

ESS-2B 392 .1% RWR89S3920BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3920BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3920BRBSL-ND
Through Hole Resistors RWR89S3920BRBSL-ND
392 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3920BRBSL 3110-RWR89S3920BRBSL RWR89S3920BRBSL-ND
Product Name RES 392 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details