Vishay Intertechnology, Inc. Through Hole Resistors RWR89S38R3FSS73

Description
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S38R3FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S38R3FSS73-ND
Through Hole Resistors RWR89S38R3FSS73-ND
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S38R3FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S38R3FSS73
Wirewound Resistors 3110-RWR89S38R3FSS73
ESS-2B 38.3 1% RWR89S38R3FS S73

ESS-2B 38.3 1% RWR89S38R3FS S73

Supplier's Site Datasheet
RES 38.3 OHM 3W 1% WW AXIAL - RWR89S38R3FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 3W 1% WW AXIAL
RWR89S38R3FSS73
RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FSS73
RES 38.3ohm 3W 1% WW AXIAL

RES 38.3ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7805
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7805
Resistor,Metal Alloy,38.3Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,38.3Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S38R3FSS73-ND 3110-RWR89S38R3FSS73 RWR89S38R3FSS73 64C7805
Product Name Through Hole Resistors Wirewound Resistors RES 38.3 OHM 3W 1% WW AXIAL Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details