Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3650FSS73

Description
ESS-2B 365 1% RWR89S3650FS S73
Request a Quote Datasheet
Description
ESS-2B 365 1% RWR89S3650FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3650FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3650FSS73
Wirewound Resistors 3110-RWR89S3650FSS73
ESS-2B 365 1% RWR89S3650FS S73

ESS-2B 365 1% RWR89S3650FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3650FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3650FSS73-ND
Through Hole Resistors RWR89S3650FSS73-ND
365 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 365 OHM 3W 1% WW AXIAL - RWR89S3650FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 3W 1% WW AXIAL
RWR89S3650FSS73
RES 365 OHM 3W 1% WW AXIAL RWR89S3650FSS73
RES 365ohm 3W 1% WW AXIAL

RES 365ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3650FSS73 RWR89S3650FSS73-ND RWR89S3650FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 365 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details