ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1320 1330 1340 1350 1360 1370 1380 1381 1382 1383 1384 1385 1386 1387 1388 1389 1390 1391 1392 1400 1410 1420 1430 1440 1450 1500 1550 1578
Product Name Notes
RES 1.65ohm 3W 1% WW AXIAL
RES 1.69ohm 3W 1% WW AXIAL
RES 1.74ohm 3W 1% WW AXIAL
RES 1.78ohm 3W 1% WW AXIAL
RES 1.79ohm 3W 1% WW AXIAL
RES 1.82ohm 3W 0.5% WW AXIAL
RES 1.82ohm 3W 1% WW AXIAL
RES 1.87ohm 3W 1% WW AXIAL
RES 1.8ohm 3W 0.1% WW AXIAL
RES 1.8ohm 3W 1% WW AXIAL
RES 1.91ohm 3W 1% WW AXIAL
RES 1.96ohm 3W 1% WW AXIAL
RES 2.05Kohm 3W 1% WW AXIAL
RES 2.15Kohm 3W 1% WW AXIAL
RES 2.1Kohm 3W 1% WW AXIAL
RES 2.21Kohm 3W 1% WW AXIAL
RES 2.26Kohm 3W 1% WW AXIAL
RES 2.2Kohm 3W 1% WW AXIAL
RES 2.32Kohm 3W 1% WW AXIAL
RES 2.37Kohm 3W 1% WW AXIAL
RES 2.43Kohm 3W 1% WW AXIAL
RES 2.49Kohm 3W 1% WW AXIAL
RES 20.5ohm 3W 1% WW AXIAL
RES 200ohm 3W 0.1% WW AXIAL
RES 200ohm 3W 1% WW AXIAL
RES 205ohm 3W 1% WW AXIAL
RES 20ohm 3W 0.1% WW AXIAL
RES 20ohm 3W 0.5% WW AXIAL
RES 20ohm 3W 1% WW AXIAL
RES 21.5ohm 3W 1% WW AXIAL
RES 210ohm 3W 1% WW AXIAL
RES 215ohm 3W 0.5% WW AXIAL
RES 215ohm 3W 1% WW AXIAL
RES 218ohm 3W 0.1% WW AXIAL
RES 21ohm 3W 1% WW AXIAL
RES 22.1ohm 3W 0.1% WW AXIAL
RES 22.1ohm 3W 0.5% WW AXIAL
RES 22.1ohm 3W 1% WW AXIAL
RES 22.6ohm 3W 1% WW AXIAL
RES 220ohm 3W 1% WW AXIAL
RES 221ohm 3W 0.1% WW AXIAL
RES 221ohm 3W 1% WW AXIAL
RES 225ohm 3W 0.1% WW AXIAL
RES 226ohm 3W 1% WW AXIAL
RES 22ohm 3W 1% WW AXIAL
RES 23.2ohm 3W 1% WW AXIAL
RES 23.7ohm 3W 1% WW AXIAL
RES 232ohm 3W 1% WW AXIAL
RES 237ohm 3W 1% WW AXIAL
RES 240ohm 3W 0.1% WW AXIAL
RES 240ohm 3W 0.5% WW AXIAL
RES 240ohm 3W 1% WW AXIAL
RES 243ohm 3W 1% WW AXIAL
RES 246ohm 3W 1% WW AXIAL
RES 249ohm 3W 1% WW AXIAL
RES 24ohm 3W 0.1% WW AXIAL
RES 24ohm 3W 1% WW AXIAL
RES 2Kohm 3W 0.1% WW AXIAL
RES 2Kohm 3W 1% WW AXIAL
Res Wirewound 1.69 Ohm 1% 3W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 2.15K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 2.21K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

<< Prev Next >>