Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3900FRRSL

Description
ESS-2B 390 1% RWR89S3900FR RSL
Request a Quote Datasheet
Description
ESS-2B 390 1% RWR89S3900FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3900FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3900FRRSL
Wirewound Resistors 3110-RWR89S3900FRRSL
ESS-2B 390 1% RWR89S3900FR RSL

ESS-2B 390 1% RWR89S3900FR RSL

Supplier's Site Datasheet
RES 390 OHM 3W 1% WW AXIAL - RWR89S3900FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 3W 1% WW AXIAL
RWR89S3900FRRSL
RES 390 OHM 3W 1% WW AXIAL RWR89S3900FRRSL
RES 390ohm 3W 1% WW AXIAL

RES 390ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3900FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3900FRRSL-ND
Through Hole Resistors RWR89S3900FRRSL-ND
390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3900FRRSL RWR89S3900FRRSL RWR89S3900FRRSL-ND
Product Name Wirewound Resistors RES 390 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers