Vishay Intertechnology, Inc. RES 365 OHM 3W 1% WW AXIAL RWR89S3650FMS73

Description
RES 365ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 3W 1% WW AXIAL - RWR89S3650FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 3W 1% WW AXIAL
RWR89S3650FMS73
RES 365 OHM 3W 1% WW AXIAL RWR89S3650FMS73
RES 365ohm 3W 1% WW AXIAL

RES 365ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3650FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3650FMS73
Wirewound Resistors 3110-RWR89S3650FMS73
ESS-2B 365 1% RWR89S3650FM S73

ESS-2B 365 1% RWR89S3650FM S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR89S3650FMS73 3110-RWR89S3650FMS73
Product Name RES 365 OHM 3W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details