Vishay Intertechnology, Inc. RES 35 OHM 3W 1% WW AXIAL RWR89S35R0FMS70

Description
RES 35ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 3W 1% WW AXIAL - RWR89S35R0FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 3W 1% WW AXIAL
RWR89S35R0FMS70
RES 35 OHM 3W 1% WW AXIAL RWR89S35R0FMS70
RES 35ohm 3W 1% WW AXIAL

RES 35ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S35R0FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S35R0FMS70-ND
Through Hole Resistors RWR89S35R0FMS70-ND
35 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S35R0FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S35R0FMS70
Wirewound Resistors 3110-RWR89S35R0FMS70
ESS-2B 35 1% RWR89S35R0FM S70

ESS-2B 35 1% RWR89S35R0FM S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S35R0FMS70 RWR89S35R0FMS70-ND 3110-RWR89S35R0FMS70
Product Name RES 35 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35 ohms 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers