Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3401FRB12

Description
3.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3401FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3401FRB12-ND
Through Hole Resistors RWR89S3401FRB12-ND
3.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3401FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3401FRB12
Wirewound Resistors 3110-RWR89S3401FRB12
ESS-2B 3.4K 1% RWR89S3401FR B12

ESS-2B 3.4K 1% RWR89S3401FR B12

Supplier's Site Datasheet
RES 3.4K OHM 3W 1% WW AXIAL - RWR89S3401FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 3W 1% WW AXIAL
RWR89S3401FRB12
RES 3.4K OHM 3W 1% WW AXIAL RWR89S3401FRB12
RES 3.4Kohm 3W 1% WW AXIAL

RES 3.4Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3401FRB12-ND 3110-RWR89S3401FRB12 RWR89S3401FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.4K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details