Vishay Intertechnology, Inc. RES 33.2 OHM 3W 1% WW AXIAL RWR89S33R2FRS73

Description
RES 33.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 3W 1% WW AXIAL - RWR89S33R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 3W 1% WW AXIAL
RWR89S33R2FRS73
RES 33.2 OHM 3W 1% WW AXIAL RWR89S33R2FRS73
RES 33.2ohm 3W 1% WW AXIAL

RES 33.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S33R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S33R2FRS73-ND
Through Hole Resistors RWR89S33R2FRS73-ND
33.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S33R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S33R2FRS73
Wirewound Resistors 3110-RWR89S33R2FRS73
ESS-2B 33.2 1% RWR89S33R2FR S73

ESS-2B 33.2 1% RWR89S33R2FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7621
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7621
Resistor,Metal Alloy,33.2Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,33.2Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S33R2FRS73 RWR89S33R2FRS73-ND 3110-RWR89S33R2FRS73 64C7621
Product Name RES 33.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details