Vishay Intertechnology, Inc. RES 3.5K OHM 3W 1% WW AXIAL RWR89S3501FRRSL

Description
RES 3.5Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.5Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.5K OHM 3W 1% WW AXIAL - RWR89S3501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 3W 1% WW AXIAL
RWR89S3501FRRSL
RES 3.5K OHM 3W 1% WW AXIAL RWR89S3501FRRSL
RES 3.5Kohm 3W 1% WW AXIAL

RES 3.5Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3501FRRSL-ND
Through Hole Resistors RWR89S3501FRRSL-ND
3.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.5 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3501FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3501FRRSL
Wirewound Resistors 3110-RWR89S3501FRRSL
ESS-2B 3.5K 1% RWR89S3501FR RSL

ESS-2B 3.5K 1% RWR89S3501FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3501FRRSL RWR89S3501FRRSL-ND 3110-RWR89S3501FRRSL
Product Name RES 3.5K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3500 ohms 3500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details