Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3480FRS70

Description
ESS-2B 348 1% RWR89S3480FR S70
Request a Quote Datasheet
Description
ESS-2B 348 1% RWR89S3480FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3480FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3480FRS70
Wirewound Resistors 3110-RWR89S3480FRS70
ESS-2B 348 1% RWR89S3480FR S70

ESS-2B 348 1% RWR89S3480FR S70

Supplier's Site Datasheet
RES 348 OHM 3W 1% WW AXIAL - RWR89S3480FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 3W 1% WW AXIAL
RWR89S3480FRS70
RES 348 OHM 3W 1% WW AXIAL RWR89S3480FRS70
RES 348ohm 3W 1% WW AXIAL

RES 348ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3480FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3480FRS70-ND
Through Hole Resistors RWR89S3480FRS70-ND
348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3480FRS70 RWR89S3480FRS70 RWR89S3480FRS70-ND
Product Name Wirewound Resistors RES 348 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details