Vishay Intertechnology, Inc. RES 3.48K OHM 3W 1% WW AXIAL RWR89S3481FRS70

Description
RES 3.48Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 3W 1% WW AXIAL - RWR89S3481FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 3W 1% WW AXIAL
RWR89S3481FRS70
RES 3.48K OHM 3W 1% WW AXIAL RWR89S3481FRS70
RES 3.48Kohm 3W 1% WW AXIAL

RES 3.48Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3481FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3481FRS70
Wirewound Resistors 3110-RWR89S3481FRS70
ESS-2B 3.48K 1% RWR89S3481FR S70

ESS-2B 3.48K 1% RWR89S3481FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3481FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3481FRS70-ND
Through Hole Resistors RWR89S3481FRS70-ND
3.48 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3481FRS70 3110-RWR89S3481FRS70 RWR89S3481FRS70-ND
Product Name RES 3.48K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers