DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 90 100 110 120 130 140 150 151 152 153 154 155 156 157 158 159 160 161 162 170 173
Product Name Notes
"TVS SMF 2.5V UNI, 7"" T&R"
"TVS SMF 3.0V UNI, 7"" T&R"
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123FL
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123FL
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123W
24.4A 16.7V 15V SOD-123FL
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123FL
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123FL
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123W
243V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL
243V Clamp 800mA Ipp Tvs Diode Surface Mount SOD-123F
243V Clamp 800mA Ipp Tvs Diode Surface Mount SOD-123FL
259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL
259V Clamp 800mA Ipp Tvs Diode Surface Mount SOD-123FL
26V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
26V Clamp 7.7A Ipp Tvs Diode Surface Mount PMDU
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123FL
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123W
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SOD-123FL
27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount PMDU
27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-123F
27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-123FL
27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-123W
275V Clamp 600mA Ipp Tvs Diode Surface Mount SOD-123FL
275V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123FL
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount PMDU
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123F
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123FL
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123W
292V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123F
292V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123FL
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount PMDU
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123F
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123W
324V Clamp 600mA Ipp Tvs Diode Surface Mount SOD-123F
324V Clamp 600mA Ipp Tvs Diode Surface Mount SOD-123FL
32V Clamp 185A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123FL
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123FL
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount PMDU
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount SOD-123F
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount SOD-123FL
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount SOD-123W
356V Clamp 500mA Ipp Tvs Diode Surface Mount SOD-123FL
356V Clamp 600mA Ipp Tvs Diode Surface Mount SOD-123F
38.9A 26.7V 24V SOD-123FL
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123FL
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDU
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123FL
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123W
4.1A 48.4V 33.3V 30V SOD-123FL
4.8A 42.1V 200W 31.9V 26V SOD-12
4.8A 42.1V 28.9V 26V 200W SOD-12
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123F
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123W
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123FL
44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
45.4A 31.1V 28V SOD-123FL
45.4V Clamp 4.41A Ipp Tvs Diode Surface Mount SOD-123F (SMF)
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount PMDU
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123F
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123FL
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123W
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SOD-123FL
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123F
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123W
5.1A@8/20US 1KW@8/20US 38.9V 29.
5.6A 200W 35.5V 26.9V 22V SOD-12
5.6A 35.5V 200W 24.4V 22V SOD-12
6.2A 32.4V 200W 24.5V 20V SOD-12
6.2A 32.4V 22.2V 20V 200W SOD-12
7.2A 27.6V 18.9V 17V 200W SOD-12
7.7A 26V 17.8V 16V 200W SOD-123F
8.2A 24.4V 16.7V 15V SOD-123FL
8.6A 23.2V 200W 17.2V 14V SOD-12
BI-POLARVRWM26VVC42. 1VSOD-123FL
Clamp Ipp Tvs Diode
IC
PPPM 200W; VRWM 15V; VBR MIN 16.
PPPM 200W; VRWM 18V; VBR MIN 20.
PPPM 200W; VRWM 24V; VBR MIN 26.
TVS DIODE 14VWM 23.2VC DO219AB
TVS DIODE 14VWM 23.2VC SOD-123FL
TVS DIODE 14VWM 23.2VC SOD123FL
TVS DIODE 150VWM 243VC SOD-123FL
TVS DIODE 150VWM 243VC SOD123FL
TVS DIODE 15VWM 24.4VC DO219AB
TVS DIODE 15VWM 24.4VC SOD-123FL
TVS DIODE 15VWM 24.4VC SOD123F
TVS DIODE 15VWM 24.4VC SOD123FL
TVS DIODE 15VWM 24.4VC SOD123W
TVS DIODE 160VWM 259VC SOD-123FL
TVS DIODE 160VWM 259VC SOD123FL
TVS DIODE 16VWM 26VC DO219AB
TVS DIODE 16VWM 26VC SOD-123FL
TVS DIODE 16VWM 26VC SOD123FL
TVS DIODE 170VWM 275VC SOD-123FL
TVS DIODE 170VWM 275VC SOD123FL
TVS DIODE 17VWM 27.6VC DO219AB
TVS DIODE 17VWM 27.6VC PMDU
TVS DIODE 17VWM 27.6VC SOD-123FL
TVS DIODE 17VWM 27.6VC SOD123F
TVS DIODE 17VWM 27.6VC SOD123FL
TVS DIODE 180VWM 292VC SOD-123FL
TVS DIODE 18VWM 29.2VC DO219AB
TVS DIODE 18VWM 29.2VC SOD-123FL
TVS DIODE 18VWM 29.2VC SOD123FL
TVS DIODE 190VWM 308VC SOD-123FL
TVS DIODE 19VWM 30.6VC SOD-123FL
TVS DIODE 19VWM 30.6VC SOD123FL
TVS DIODE 200VWM 321VC SOD-123FL
TVS DIODE 200VWM 324VC SOD123FL
TVS DIODE 20VWM 32.4VC DO219AB
TVS DIODE 20VWM 32.4VC SOD-123FL
TVS DIODE 20VWM 32.4VC SOD123FL
TVS DIODE 220VWM 356VC SOD-123FL
TVS DIODE 22VWM 35.5VC DO219AB
TVS DIODE 22VWM 35.5VC SOD-123FL
TVS DIODE 22VWM 35.5VC SOD123FL
TVS DIODE 22VWM 35.5VC SOD123W
TVS DIODE 24VWM 38.9VC DO219AB
TVS DIODE 24VWM 38.9VC SOD-123FL
TVS DIODE 24VWM 38.9VC SOD123F
TVS DIODE 24VWM 38.9VC SOD123FL
TVS DIODE 24VWM 38.9VC SOD123W
TVS DIODE 26VWM 42.1VC DO219AB
TVS DIODE 26VWM 42.1VC SOD-123FL
TVS DIODE 26VWM 42.1VC SOD123F
TVS DIODE 26VWM 42.1VC SOD123FL
TVS DIODE 26VWM 42.1VC SOD123W
TVS DIODE 28VWM 45.4VC DO219AB
TVS DIODE 28VWM 45.4VC SOD-123FL
TVS DIODE 28VWM 45.4VC SOD123F
TVS DIODE 28VWM 45.4VC SOD123FL
TVS DIODE 30VWM 48.4VC SOD123F
TVS DIODE 30VWM 48.4VC SOD123W
TVS ZENER 200W 17V SOD123FL
TVS, SOD-123FL, 150C, 200W, 2

<< Prev Next >>