ROHM Semiconductor USA, LLC TVS Diodes SMF15VTFTR

Description
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU
Request a Quote Datasheet
Description
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF15VTFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF15VTFTR-ND
TVS Diodes SMF15VTFTR-ND
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - SMF15VTFDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF15VTFDKR-ND
TVS Diodes SMF15VTFDKR-ND
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - SMF15VTFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF15VTFCT-ND
TVS Diodes SMF15VTFCT-ND
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Protection Diode - 144-SMF15VTFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF15VTFTR
TVS Protection Diode 144-SMF15VTFTR
TVS DIODE 15VWM 24.4VC PMDU Product overview: SMF15VTFTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15VTFTR can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24.4VC PMDU Product overview: SMF15VTFTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15VTFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298607-SMF15VTFTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298607-SMF15VTFTR
Circuit Protection - TVS - Diodes 1298607-SMF15VTFTR
Win Source Part Number: 1298607-SMF15VTFTR Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.2A Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: SMF15VTFCT,SMF15VTFD KR Base Product Number: SMF15

Win Source Part Number: 1298607-SMF15VTFTR
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.2A
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: SMF15VTFCT,SMF15VTFDKR
Base Product Number: SMF15

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF15VTFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF15VTFTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF15VTFTR
TVS DIODE 15VWM 24.4VC PMDU

TVS DIODE 15VWM 24.4VC PMDU

Supplier's Site
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm - 94AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm
94AC7876
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm 94AC7876
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm - 29AK7930 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm
29AK7930
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm 29AK7930
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF15VTFTR-ND 144-SMF15VTFTR 1298607-SMF15VTFTR SMF15VTFTR 94AC7876
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm
Configuration Single Single
Package SOD-123; SOD-123F Tape & Reel (TR) SOD-123F PMDU SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 24.4 volts 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data