DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 90 100 110 120 130 140 146 147 148 149 150 151 152 153 154 155 156 157 158 160 170 173
Product Name Notes
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 18.5A Ipp Tvs Diode Surface Mount SMC
17.85V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
170.1V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 16.9A Ipp Tvs Diode Surface Mount SMC
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 176.5A Ipp Tvs Diode Surface Mount SMC
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC
185.85V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.11V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 150.8A Ipp Tvs Diode Surface Mount SMC
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC
19V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
20.9V Clamp 150.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
202.65V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
209V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
209V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
209V Clamp 14.4A Ipp Tvs Diode Surface Mount SMC
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp 139.5A Ipp Tvs Diode Surface Mount SMC
219.45V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.58V Clamp 139.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount SMC
24.36V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC
243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
243V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 12.3A Ipp Tvs Diode Surface Mount SMC
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
25.62V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
255.15V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
259V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
259V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMC
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC
27.3V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount SMC
271.95V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
275V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 10.9A Ipp Tvs Diode Surface Mount SMC
28.98V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
288.75V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
51V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS 3KW 100V 5%BI DO-214AB TR13
TVS 3KW 10V 5%BI DO-214AB TR13 R
TVS 3KW 10V 5%UNI DO-214AB TR13
TVS 3KW 110V 5%BI DO-214AB TR13
TVS 3KW 11V 5%BI DO-214AB TR13 R
TVS 3KW 11V 5%UNI DO-214AB TR13
TVS 3KW 120V 5%BI DO-214AB TR13
TVS 3KW 120V 5%UNI DO-214AB TR13
TVS 3KW 12V 5%BI DO-214AB TR13 R
TVS 3KW 12V 5%UNI DO-214AB TR13
TVS 3KW 130V 5%BI DO-214AB TR13
TVS 3KW 13V 5%UNI DO-214AB TR13
TVS 3KW 14V 5%BI DO-214AB TR13 R
TVS 3KW 14V 5%UNI DO-214AB TR13
TVS 3KW 150V 5%UNI DO-214AB TR13
TVS 3KW 15V 5%BI DO-214AB TR13 R
TVS 3KW 15V 5%UNI DO-214AB TR13
TVS 3KW 16V 5%BI DO-214AB TR13 R
TVS 3KW 16V 5%UNI DO-214AB TR13
TVS 3KW 170V 5%UNI DO-214AB TR13
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 10VWM 17VC SMC
TVS DIODE 110VWM 177VC DO214AB
TVS DIODE 11VWM 18.2VC DO214AB
TVS DIODE 11VWM 18.2VC SMC
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC SMC
TVS DIODE 130VWM 209VC DO214AB
TVS DIODE 130VWM 209VC SMC
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 13VWM 21.5VC SMC
TVS DIODE 14VWM 23.2VC DO214AB
TVS DIODE 14VWM 23.2VC SMC
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE 150VWM 243VC SMC
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC SMC
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 16VWM 26VC DO214AB
TVS DIODE 16VWM 26VC SMC
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 17VWM 27.6VC SMC
TVS DIODE 24VWM 43VC 8SOIC

<< Prev Next >>