ROHM Semiconductor USA, LLC Circuit Protection - TVS - Diodes SMF15VTR

Description
Win Source Part Number: 1298624-SMF15VTR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.2A Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-SMF15VTR,846-SMF 15VDKR,846-SMF15VCT Base Product Number: SMF15
Request a Quote Datasheet
Description
Win Source Part Number: 1298624-SMF15VTR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.2A Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-SMF15VTR,846-SMF 15VDKR,846-SMF15VCT Base Product Number: SMF15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298624-SMF15VTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298624-SMF15VTR
Circuit Protection - TVS - Diodes 1298624-SMF15VTR
Win Source Part Number: 1298624-SMF15VTR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.2A Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-SMF15VTR,846-SMF 15VDKR,846-SMF15VCT Base Product Number: SMF15

Win Source Part Number: 1298624-SMF15VTR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.2A
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-SMF15VTR,846-SMF15VDKR,846-SMF15VCT
Base Product Number: SMF15

Buy Now Datasheet
TVS Diodes - 846-SMF15VTR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - 846-SMF15VCT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - 846-SMF15VDKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Protection Diode - 144-SMF15VTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF15VTR
TVS Protection Diode 144-SMF15VTR
TVS DIODE 15VWM 24.4VC PMDU Product overview: SMF15VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15VTR can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24.4VC PMDU Product overview: SMF15VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15VTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF15VTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF15VTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF15VTR
TVS DIODE 15VWM 24.4VC PMDU

TVS DIODE 15VWM 24.4VC PMDU

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298624-SMF15VTR 846-SMF15VTR-ND 144-SMF15VTR SMF15VTR
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-123F SOD-123; SOD-123F Tape & Reel (TR) PMDU
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data