TVS DIODE 14VWM 23.2VC SOD123FL
Interface
8.6A 1uA 200W 23.2V 15.6V 14V 17.2V SOD-123FL TVS ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMF14CA-TP-ND | SMF14CA-TP | 543-SMF14CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 8.6A 1uA 200W 23.2V 15.6V 14V 17.2V SOD-123FL TVS ROHS |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 23.2 volts | 23.2 volts |