243V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL
Manufacturer: ON Semiconductor
Win Source Part Number: 794743-SMF150AT1G
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOD-123F
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Current - Peak Pulse (10/1000μs): 700mA
Power - Peak Pulse: 200W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SMF150A
Categories: Circuit Protection
Minimum Breakdown Voltage: 167V
Manufacturer Package: SOD-123FL
Maximum Clamping Voltage: 243V
Alternative Parts (Cross-Reference): SMF150AG;
Introduction Date: March 19, 2003
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
1000W, UNIDIRECTIONAL, SILICON, TVS DIODE, LEAD FREE, PLASTIC, CASE 498-01, SOD-123FL, 2 PIN Product overview: SMF150AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF150AT1G can be used for catalog matching and distributor lookup.
TVS DIODE 150VWM 243VC SOD123FL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF150AT1GOS-ND | 794743-SMF150AT1G | 144-SMF150AT1G | SMF150AT1G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMF150AT1G | 1000W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-123; SOD-123F | Tape and Reel | SOD-123; SOD-123FL | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 243 volts | 243 volts | 243 volts |