24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F
Win Source Part Number: 1300026-SMF15A-T13
Category: Circuit Protection>TVS - Diodes
Series: SMF
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.2A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMF15A-T13,18-SMF15
Trans Voltage Suppressor Diode, 200W, 15V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF15A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15A-T13 can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24.4VC SOD123FL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMF15A-T13TR-ND | 1300026-SMF15A-T13 | 144-SMF15A-T13 | SMF15A-T13 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 200W 15V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-123; SOD-123F | SOD-123F | Tape and Reel | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 24.4 volts | 24.4 volts | 24.4 volts |