ESD PROTECTION DIODE SMF DO219-E3; 15V,I
ESD PROTECTION DIODE SMF DO219-E3; 15V,I
ESD PROTECTION DIODE SMF DO219-E3; 15V,I
TVS Diode, 15V, 200W, 8.2A, Unidirectional, SMF, DO-219AB Product overview: SMF15A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 200W, 8.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 200W, 8.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15A-E3-08 can be used for catalog matching and distributor lookup.
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 15VWM 24.4VC SMF
TVS DIODE 15VWM 24.4VC SMF
DIODE, ESD PROTECTION, 15V, DO-219AB; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1808001 | 144-SMF15A-E3-08 | SMF15A-E3-08TR-ND | SMF15A-E3-08 | SMF15A-E3-08 | 06AC2605 |
| Product Name | TVS Diodes | 15V 200W 8.2A TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 15V, Do-219Ab; Clamping Voltage Vc Max Vishay |
| Configuration | Single | Single | Single | |||
| Direction | Unidirectional | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | DO-219 | Tape and Reel | DO-219AB | DO-219AB | DO-219AB (SMF) | |
| Pin Count | 2 |