DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount PMDU | |
| 113V Clamp 1.55A Ipp Tvs Diode Surface Mount SOD-123W | |
| 113V Clamp 1.5A Ipp Tvs Diode Surface Mount SOD-123F | |
| 113V Clamp 1.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 113V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12.9V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount PMDU | |
| 12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123F | |
| 12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123W | |
| 12.9V Clamp 28.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 121V Clamp 1.45A Ipp Tvs Diode Surface Mount SOD-123W | |
| 121V Clamp 1.4A Ipp Tvs Diode Surface Mount SOD-123F | |
| 121V Clamp 1.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 121V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 121V Clamp 3.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 126V Clamp 1.4A Ipp Tvs Diode Surface Mount SOD-123F | |
| 126V Clamp 1.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 126V Clamp 1.4A Ipp Tvs Diode Surface Mount SOD-123W | |
| 126V Clamp 1.6A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 126V Clamp 3.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12V Clamp 16.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 12V Clamp 16.7A Ipp Tvs Diode Surface Mount PMDU | |
| 12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123F | |
| 12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123W | |
| 12V Clamp 30.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount PMDU | |
| 13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123F | |
| 13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123W | |
| 13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 13.9A 200W8.5V 14.4V 10.4V SOD-1 | |
| 130V Clamp 2500A (2.5kA) (8/20µs) Ipp Tvs Diode Surface Mount SMG | |
| 137V Clamp 1.3A Ipp Tvs Diode Surface Mount SOD-123F | |
| 137V Clamp 1.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 137V Clamp 1.3A Ipp Tvs Diode Surface Mount SOD-123W | |
| 137V Clamp 1.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 13A 15.4V 10V 9V SOD-123FL | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123F | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123W | |
| 14.7A 13.6V 200W 9.83V 8V SOD-12 | |
| 146V Clamp 1.05A Ipp Tvs Diode Surface Mount SOD-123W | |
| 146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123F | |
| 146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 146V Clamp 1.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 15.4V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount PMDU | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123W | |
| 15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 150W TVS,SOD-323HE-B | |
| 16.7A 12V 7.78V 7V SOD-123FL | |
| 162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 177V Clamp 16.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 193V Clamp 15.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 200W TVS,SOD-323HE-B | |
| 200W7.5V 15.5A 12.9V 9.21V SOD-1 | |
| IC | |
| PPPM 200W; VRWM 7.0V; VBR MIN 7. | |
| PPPM 200W; VRWM 7.5V; VBR MIN 8. | |
| PPPM 200W; VRWM 8.0V; VBR MIN 8. | |
| TVS DIODE 100VWM 162VC DO214AB | |
| TVS DIODE 100VWM 162VC SOD123HL | |
| TVS DIODE 100VWM 179VC DO214AB | |
| TVS DIODE 10VWM 17VC DO214AB | |
| TVS DIODE 10VWM 17VC SOD123HL | |
| TVS DIODE 10VWM 18.8VC DO214AB | |
| TVS DIODE 110VWM 177VC DO214AB | |
| TVS DIODE 110VWM 196VC DO214AB | |
| TVS DIODE 11VWM 18.2VC DO214AB | |
| TVS DIODE 11VWM 18.2VC SOD123HL | |
| TVS DIODE 11VWM 20.1VC DO214AB | |
| TVS DIODE 120VWM 193VC DO214AB | |
| TVS DIODE 12VWM 19.9VC SOD123HL | |
| TVS DIODE 13VWM 21.5VC SOD123HL | |
| TVS DIODE 14VWM 23.2VC SOD123HL | |
| TVS DIODE 15VWM 24.4VC SOD123HL | |
| TVS DIODE 15VWM 24.4VC SOD323HEB | |
| TVS DIODE 16VWM 26VC SOD123HL | |
| TVS DIODE 17VWM 27.6VC SOD123HL | |
| TVS DIODE 18VWM 29.2VC SOD123HL | |
| TVS DIODE 18VWM 29.2VC SOD323HEB | |
| TVS DIODE 19VWM 30.6VC SOD123HL | |
| TVS DIODE 20VWM 32.4VC SOD123HL | |
| TVS DIODE 22VWM 35.5VC SOD123HL | |
| TVS DIODE 24VWM 38.9VC SOD123HL | |
| TVS DIODE 24VWM 38.9VC SOD323HEB | |
| TVS DIODE 26VWM 42.1VC SOD123HL | |
| TVS DIODE 28VWM 45.4VC SOD123HL | |
| TVS DIODE 30VWM 48.4VC SOD123HL | |
| TVS DIODE 30VWM 48.4VC SOD323HEB | |
| TVS DIODE 33VWM 53.3VC SOD123HL | |
| TVS DIODE 36VWM 58.1VC SOD123HL | |
| TVS DIODE 40VWM 64.5VC SOD123HL | |
| TVS DIODE 43VWM 69.4VC SOD123HL | |
| TVS DIODE 45VWM 72.7VC SOD123HL | |
| TVS DIODE 45VWM 72.7VC SOD323HEB | |
| TVS DIODE 48VWM 77.4VC SOD123HL | |
| TVS DIODE 5.5VWM 10.5VC SOD123F | |
| TVS DIODE 51VWM 82.4VC SOD123HL | |
| TVS DIODE 54VWM 87.1VC SOD123HL | |
| TVS DIODE 58VWM 93.6VC SOD123HL | |
| TVS DIODE 5VWM 9.2VC SOD123HL | |
| TVS DIODE 6.5VWM 11.2V DO219AB | |
| TVS DIODE 6.5VWM 11.2V SOD123HL | |
| TVS DIODE 60VWM 96.8VC SOD123HL | |
| TVS DIODE 64VWM 103VC SOD123HL | |
| TVS DIODE 6VWM 10.3VC SOD123HL | |
| TVS DIODE 7.5VWM 12.9V DO219AB | |
| TVS DIODE 7.5VWM 12.9V SOD123FL | |
| TVS DIODE 7.5VWM 12.9V SOD123HL | |
| TVS DIODE 7.5VWM 12.9VC SOD123F | |
| TVS DIODE 7.5VWM 12.9VC SOD123W | |
| TVS DIODE 70VWM 113VC SOD-123FL | |
| TVS DIODE 70VWM 113VC SOD123FL | |
| TVS DIODE 70VWM 113VC SOD123HL | |
| TVS DIODE 75VWM 121VC SOD-123FL | |
| TVS DIODE 75VWM 121VC SOD123FL | |
| TVS DIODE 75VWM 121VC SOD123HL | |
| TVS DIODE 78VWM 126VC SOD-123FL | |
| TVS DIODE 78VWM 126VC SOD123F | |
| TVS DIODE 78VWM 126VC SOD123FL | |
| TVS DIODE 78VWM 126VC SOD123HL | |
| TVS DIODE 7VWM 12VC DO219AB | |
| TVS DIODE 7VWM 12VC SOD-123FL | |
| TVS DIODE 7VWM 12VC SOD123F | |
| TVS DIODE 7VWM 12VC SOD123FL | |
| TVS DIODE 7VWM 12VC SOD123HL | |
| TVS DIODE 7VWM 12VC SOD123W | |
| TVS DIODE 8.5VWM 14.4V DO219AB | |
| TVS DIODE 8.5VWM 14.4V SOD123FL | |
| TVS DIODE 8.5VWM 14.4V SOD123HL | |
| TVS DIODE 8.5VWM 14.4V SOD323HEB | |
| TVS DIODE 8.5VWM 14.4VC SOD123W | |
| TVS DIODE 80VWM 129VC SOD-123FL | |
| TVS DIODE 80VWM 129VC SOD123FL | |
| TVS DIODE 80VWM 129VC SOD123HL | |
| TVS DIODE 85VWM 137VC SOD-123FL | |
| TVS DIODE 85VWM 137VC SOD123FL | |
| TVS DIODE 85VWM 137VC SOD123HL | |
| TVS DIODE 8VWM 13.6VC DO219AB | |
| TVS DIODE 8VWM 13.6VC SOD-123FL | |
| TVS DIODE 8VWM 13.6VC SOD123F | |
| TVS DIODE 8VWM 13.6VC SOD123FL | |
| TVS DIODE 8VWM 13.6VC SOD123HL | |
| TVS DIODE 8VWM 13.6VC SOD123W | |
| TVS DIODE 90VWM 146V SOD323HEB | |
| TVS DIODE 90VWM 146VC SOD-123FL | |
| TVS DIODE 90VWM 146VC SOD123FL | |
| TVS DIODE 90VWM 146VC SOD123HL | |
| TVS DIODE 9VWM 15.4VC DO219AB | |
| TVS DIODE 9VWM 15.4VC SOD-123FL | |
| TVS DIODE 9VWM 15.4VC SOD123FL | |
| TVS DIODE 9VWM 15.4VC SOD123HL |
| << Prev | Next >> |