27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3
TVS DIODE 17VWM 27.6VC SMF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF17A-M3-08-ND | SMF17A-M3-08 | SMF17A-M3-08 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB-2 | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 27.6 volts | 27.6 volts |