Vishay Intertechnology, Inc. TVS Diodes SMF15A-HE3-08

Description
TVS DIODE 15VWM 24.4VC DO219AB
Request a Quote Datasheet
Description
TVS DIODE 15VWM 24.4VC DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMF15A-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM 24.4VC DO219AB

TVS DIODE 15VWM 24.4VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF15A-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS - TVS - Diodes - SMF15A-HE3-08 - 1098271-SMF15A-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF15A-HE3-08
1098271-SMF15A-HE3-08
TVS - TVS - Diodes - SMF15A-HE3-08 1098271-SMF15A-HE3-08
Manufacturer: Vishay Win Source Part Number: 1098271-SMF15A-HE3-0 8 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 367pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: DO-219AB (SMF) STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Peak Pulse Current(Ippm): 8.2A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098271-SMF15A-HE3-08
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 367pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: DO-219AB (SMF)
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 24.4V
Peak Pulse Current(Ippm): 8.2A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMF15A-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF15A-HE3-08
TVS Protection Diode 144-SMF15A-HE3-08
TVS DIODE 15VWM 24.4VC DO219AB Product overview: SMF15A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15A-HE3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24.4VC DO219AB Product overview: SMF15A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15A-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF15A-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF15A-HE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF15A-HE3-08
TVS DIODE 15VWM 24.4VC DO219AB

TVS DIODE 15VWM 24.4VC DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMF15A-HE3-08CT-ND 1098271-SMF15A-HE3-08 144-SMF15A-HE3-08 SMF15A-HE3-08
Product Name TVS Diodes TVS - TVS - Diodes - SMF15A-HE3-08 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AB DO-219AB (SMF) Tape & Reel (TR) DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts
VC 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data