Littelfuse, Inc. Surface Mount SOD123FL 200W SMF16A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF16A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF16A
Surface Mount SOD123FL 200W SMF16A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF16A - 1098273-SMF16A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF16A
1098273-SMF16A
TVS - TVS - Diodes - SMF16A 1098273-SMF16A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098273-SMF16A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 7.7A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098273-SMF16A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 7.7A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - F5818CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5818CT-ND
TVS Diodes F5818CT-ND
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F

26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5818DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5818DKR-ND
TVS Diodes F5818DKR-ND
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F

26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5818TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5818TR-ND
TVS Diodes F5818TR-ND
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F

26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
16V 26V 7.7A TVS Protection Diode - 144-SMF16A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 26V 7.7A TVS Protection Diode
144-SMF16A
16V 26V 7.7A TVS Protection Diode 144-SMF16A
TVS Diode 16V 26V 7.7A 200W SOD123F Unidirectional SM Product overview: SMF16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V, 7.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, 7.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF16A can be used for catalog matching and distributor lookup.

TVS Diode 16V 26V 7.7A 200W SOD123F Unidirectional SM Product overview: SMF16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V, 7.7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, 7.7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF16A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF16A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF16A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF16A
7.7A 200W 26V 17.8V 16V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS

7.7A 200W 26V 17.8V 16V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF16A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF16A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF16A
TVS SOD123FL 16V 200W UNIDIR

TVS SOD123FL 16V 200W UNIDIR

Supplier's Site
TVS Diodes - SMF16A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF16A
TVS Diodes SMF16A
TVS DIODE 16VWM 26VC SOD123F

TVS DIODE 16VWM 26VC SOD123F

Supplier's Site Datasheet
Tvs Diode, 200W, 16V, Unidir, Sod-123Fl; Product Range Littelfuse - 18AC7704 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 16V, Unidir, Sod-123Fl; Product Range Littelfuse
18AC7704
Tvs Diode, 200W, 16V, Unidir, Sod-123Fl; Product Range Littelfuse 18AC7704
TVS DIODE, 200W, 16V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 200W, 16V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF16A 1098273-SMF16A F5818CT-ND 144-SMF16A SMF16A SMF16A SMF16A 18AC7704
Product Name Surface Mount SOD123FL 200W TVS - TVS - Diodes - SMF16A TVS Diodes 16V 26V 7.7A TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 200W, 16V, Unidir, Sod-123Fl; Product Range Littelfuse
VC 26 volts 26 volts 26 volts 26 volts 26 volts 26 volts 26 volts
VBR 17.8 to 19.7 volts 17.8 volts 17.8 volts 17.8 volts 17.8 volts 17.8 volts
Package SOD-123; SOD-123F SOD-123; SOD-123F Tape and Reel SOD-123 SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
VWM 16 volts
IPPM 7.7 amps 7.7 amps
Unlock Full Specs
to access all available technical data