onsemi TVS Diodes SMF15CT1

Description
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF15CT1OS-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF15CT1OS-ND
TVS Diodes SMF15CT1OS-ND
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
SMD 100W 15V 5A TVS Protection Diode
144-SMF15CT1
SMD 100W 15V 5A TVS Protection Diode 144-SMF15CT1
100W TVS Diode, 15V, 5A, Unidirectional, 5-Ch, SMD Product overview: SMF15CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 100W, 15V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 100W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15CT1 can be used for catalog matching and distributor lookup.

100W TVS Diode, 15V, 5A, Unidirectional, 5-Ch, SMD Product overview: SMF15CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 100W, 15V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 100W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15CT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298721-SMF15CT1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298721-SMF15CT1
Circuit Protection - TVS - Diodes 1298721-SMF15CT1
Win Source Part Number: 1298721-SMF15CT1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 17V Voltage - Clamping (Max) @ Ipp: 29V Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 33pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: SMF15CT1OS,ONSONSSMF 15CT1,2156-SMF15CT1, 2156-SMF15CT1-ONTR Base Product Number: SMF Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1298721-SMF15CT1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 17V
Voltage - Clamping (Max) @ Ipp: 29V
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 33pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SMF15CT1OS,ONSONSSMF15CT1,2156-SMF15CT1,2156-SMF15CT1-ONTR
Base Product Number: SMF
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF15CT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF15CT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF15CT1
TVS DIODE 15VWM 29VC SC88/SC70-6

TVS DIODE 15VWM 29VC SC88/SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF15CT1OS-ND 144-SMF15CT1 1298721-SMF15CT1 SMF15CT1
Product Name TVS Diodes SMD 100W 15V 5A TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts
VC 29 volts 29 volts 29 volts
Unlock Full Specs
to access all available technical data