TVS DIODE 16VWM 26VC SOD123FL Product overview: SMF16A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF16A-TP can be used for catalog matching and distributor lookup.
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123FL
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123FL
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123FL
Manufacturer: Micro Commercial Co
Win Source Part Number: 1251772-SMF16A-TP
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 175°C (TA)
Package: SOD-123F
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Current - Peak Pulse (10/1000μs): 7.7A
Power - Peak Pulse: 200W
Power Line Protection: No
Family Name: SMF16A
Categories: Circuit Protection
Minimum Breakdown Voltage: 17.8V
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: SOD-123FL
Maximum Clamping Voltage: 26V
Introduction Date: February 12, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
TVS DIODE 16VWM 26VC SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF16A-TP | SMF16A-TPMSDKR-ND | 1251772-SMF16A-TP | SMF16A-TP |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMF16A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |