TVS DIODE 15VWM 24.4VC SOD123F
TVS DIODE 15VWM 24.4VC SOD123F
TVS DIODE 15VWM 24.4VC SOD123F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-SMF15ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 24.4 volts |