The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F
26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F
TVS SOD123FL 16V 200W BIDIR
TVS DIODE 16VWM 26VC SOD123FL
TVS DIODE, 1KW, 16V, BIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF16CA | 18-SMF16CATR-ND | SMF16CA | SMF16CA | 27AK1548 |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1Kw, 16V, Bidir, Sod-123Fl; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 26 volts | 26 volts | 26 volts | 26 volts | |
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | 17.8 volts | 17.8 volts |
| Configuration | Single | ||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL |