Trans Voltage Suppressor Diode, 1000W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF16A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF16A-E3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1098274-SMF16A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 343pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 7.7A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
26V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
26V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
26V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
ESD PROTECTION DIODE SMF DO219-E3; 16V,I
ESD PROTECTION DIODE SMF DO219-E3; 16V,I
ESD PROTECTION DIODE SMF DO219-E3; 16V,I
TVS DIODE 16VWM 26VC SMF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF16A-E3-08 | 1098274-SMF16A-E3-08 | SMF16A-E3-08GIDKR-ND | 1808049P | SMF16A-E3-08 |
| Product Name | 1000W 16V TVS Protection Diode | TVS - TVS - Diodes - SMF16A-E3-08 | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMF | DO-219AB | DO-219 | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | ||
| Tj | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |