ROHM Semiconductor USA, LLC TVS Diodes SMF14VTFTR

Description
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU
Request a Quote Datasheet
Description
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF14VTFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF14VTFTR-ND
TVS Diodes SMF14VTFTR-ND
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - SMF14VTFDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF14VTFDKR-ND
TVS Diodes SMF14VTFDKR-ND
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - SMF14VTFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF14VTFCT-ND
TVS Diodes SMF14VTFCT-ND
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm - 94AC7875 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm
94AC7875
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm 94AC7875
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:14V; Clamping Voltage Vc Max:23.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:14V; Clamping Voltage Vc Max:23.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm - 29AK7928 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm
29AK7928
Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm 29AK7928
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:14V; Clamping Voltage Vc Max:23.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:14V; Clamping Voltage Vc Max:23.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF14VTFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF14VTFTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF14VTFTR
TVS DIODE 14VWM 23.2VC PMDU

TVS DIODE 14VWM 23.2VC PMDU

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF14VTFTR-ND 94AC7875 SMF14VTFTR
Product Name TVS Diodes Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL PMDU
Peak Pulse Power 200 watts 200 watts
VC 23.2 volts 23.2 volts 23.2 volts
VBR 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data