ROHM Semiconductor USA, LLC TVS Protection Diode SMF16VTR

Description
TVS DIODE 16VWM 26VC PMDU Product overview: SMF16VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF16VTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 16VWM 26VC PMDU Product overview: SMF16VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF16VTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMF16VTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF16VTR
TVS Protection Diode 144-SMF16VTR
TVS DIODE 16VWM 26VC PMDU Product overview: SMF16VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF16VTR can be used for catalog matching and distributor lookup.

TVS DIODE 16VWM 26VC PMDU Product overview: SMF16VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF16VTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 846-SMF16VTR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 7.7A Ipp Tvs Diode Surface Mount PMDU

26V Clamp 7.7A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - 846-SMF16VCT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 7.7A Ipp Tvs Diode Surface Mount PMDU

26V Clamp 7.7A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298623-SMF16VTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298623-SMF16VTR
Circuit Protection - TVS - Diodes 1298623-SMF16VTR
Win Source Part Number: 1298623-SMF16VTR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V (Max) Voltage - Breakdown (Min): 17.2V Voltage - Clamping (Max) @ Ipp: 26V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.7A Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-SMF16VTR,846-SMF 16VDKR,846-SMF16VCT Base Product Number: SMF16

Win Source Part Number: 1298623-SMF16VTR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V (Max)
Voltage - Breakdown (Min): 17.2V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.7A
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-SMF16VTR,846-SMF16VDKR,846-SMF16VCT
Base Product Number: SMF16

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF16VTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF16VTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF16VTR
TVS DIODE 16VWM 26VC PMDU

TVS DIODE 16VWM 26VC PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF16VTR 846-SMF16VTR-ND 1298623-SMF16VTR SMF16VTR
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123F PMDU
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data