Manufacturer: ON Semiconductor
Win Source Part Number: 734507-SMF15AT1
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 8.2A
Power - Peak Pulse: 200W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-123FL
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123F
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Family Part Number: SMF*A
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15V
Voltage - Breakdown (Minimum): 16.7V
Voltage - Clamping (Maximum) at Ipp: 24.4V
1000W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 498-01, SOD-123FL, 2 PIN Product overview: SMF15AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15AT1 can be used for catalog matching and distributor lookup.
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 15VWM 24.4VC SOD123FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 734507-SMF15AT1 | 144-SMF15AT1 | SMF15AT1OS-ND | SMF15AT1 |
| Product Name | TVS - TVS - Diodes - SMF15AT1 | 1000W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 24.4 volts | 24.4 volts | 24.4 volts | |
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |