The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F
TVS Diodes / ESD Suppressors 200W 15V 5% Uni-directional
TVS DIODE, 200W, 15V, UNIDIR, SOD123FL-2; Product Range:SMF Series; TVS Polarity:Unidirectio
Product Range:SMF Series; TVS Polarity:Unidirectio
TVS DIODE 15VWM 24.4VC SOD123F
TVS SOD123FL 15V 200W UNIDIR
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF15A | F5817CT-ND | SMF15A | 05AC9521 | 89Y6448 | SMF15A | SMF15A |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 200W, 15V, Unidir, Sod123Fl-2; Product Range Littelfuse | Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | ||
| VBR | 16.7 to 18.5 volts | 16.7 volts | 16.7 volts | 16.7 volts | |||
| Configuration | Single | ||||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |