DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 108.7A Ipp Tvs Diode Surface Mount SMC | |
| 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC | |
| 292V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 292V Clamp 10.3A Ipp Tvs Diode Surface Mount SMC | |
| 292V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 30.66V Clamp 102.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 307V Clamp 9.7A Ipp Tvs Diode Surface Mount SMC | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC | |
| 324V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 324V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC | |
| 337V Clamp 8.8A Ipp Tvs Diode Surface Mount SMC | |
| 34.02V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC | |
| 356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 356V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 356V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC | |
| 37.28V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC | |
| 40.85V Clamp 77.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 405V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC | |
| 44.21V Clamp 71.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC | |
| 47.67V Clamp 66.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC | |
| 486V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 50.82V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC | |
| 55.97V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 567V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMC | |
| 61.01V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount SMC | |
| 648V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 67.73V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| BI-POLARVRWM28VVC45. 4VSMC | |
| PPPM 3000W; VRWM 33V; VBR MIN 36 | |
| TVS 3KW 17V 5%BI DO-214AB TR13 R | |
| TVS 3KW 18V 5%BI DO-214AB TR13 R | |
| TVS 3KW 18V 5%UNI DO-214AB TR13 | |
| TVS 3KW 20V 5%BI DO-214AB TR13 R | |
| TVS 3KW 20V 5%UNI DO-214AB TR13 | |
| TVS 3KW 22V 5%BI DO-214AB TR13 R | |
| TVS 3KW 22V 5%UNI DO-214AB TR13 | |
| TVS 3KW 24V 5%BI DO-214AB TR13 R | |
| TVS 3KW 24V 5%UNI DO-214AB TR13 | |
| TVS 3KW 26V 5%BI DO-214AB TR13 R | |
| TVS 3KW 26V 5%UNI DO-214AB TR13 | |
| TVS 3KW 28V 5%UNI DO-214AB TR13 | |
| TVS 3KW 30V 5%BI DO-214AB TR13 R | |
| TVS 3KW 30V 5%UNI DO-214AB TR13 | |
| TVS 3KW 33V 5%BI DO-214AB TR13 R | |
| TVS 3KW 33V 5%UNI DO-214AB TR13 | |
| TVS 3KW 36V 5%BI DO-214AB TR13 R | |
| TVS 3KW 36V 5%UNI DO-214AB TR13 | |
| TVS 3KW 40V 5%UNI DO-214AB TR13 | |
| TVS DIODE 17VWM 27.6VC DO214AB | |
| TVS DIODE 17VWM 27.6VC SMC | |
| TVS DIODE 180VWM 291.6V DO214AB | |
| TVS DIODE 180VWM 292VC DO214AB | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 18VWM 29.2VC SMC | |
| TVS DIODE 190VWM 308VC DO214AB | |
| TVS DIODE 200VWM 324VC DO214AB | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 20VWM 32.4VC SMC | |
| TVS DIODE 210VWM 340VC DO214AB | |
| TVS DIODE 21VWM 34.1VC DO214AB | |
| TVS DIODE 220VWM 356VC DO214AB | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 22VWM 35.5VC SMC | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 24VWM 38.9VC SMC | |
| TVS DIODE 26VWM 42.1VC DO214AB | |
| TVS DIODE 26VWM 42.1VC SMC | |
| TVS DIODE 28VWM 45.4VC DO214AB | |
| TVS DIODE 28VWM 45.4VC SMC | |
| TVS DIODE 30VWM 48.4VC DO214AB | |
| TVS DIODE 30VWM 48.4VC SMC | |
| TVS DIODE 33VWM 53.3VC DO214AB | |
| TVS DIODE 33VWM 53.3VC SMC | |
| TVS DIODE 36VWM 58.1VC DO214AB | |
| TVS DIODE 36VWM 58.1VC SMC | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 40VWM 64.5VC SMC |
| << Prev | Next >> |