TVS DIODE 17VWM 27.6VC SOD-123FL
TVS DIODE 17VWM 27.6VC SOD-123FL
TVS DIODE 17VWM 27.6VC SOD-123FL
TVS, 17V, 200W Uni
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-SMF17ATR-ND | SMF17A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F (SMF) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 27.6 volts | 27.6 volts |