ROHM Semiconductor USA, LLC TVS Protection Diode SMF14VTR

Description
TVS DIODE 14VWM 23.2VC PMDU Product overview: SMF14VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14VTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 14VWM 23.2VC PMDU Product overview: SMF14VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14VTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMF14VTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF14VTR
TVS Protection Diode 144-SMF14VTR
TVS DIODE 14VWM 23.2VC PMDU Product overview: SMF14VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14VTR can be used for catalog matching and distributor lookup.

TVS DIODE 14VWM 23.2VC PMDU Product overview: SMF14VTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14VTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298625-SMF14VTR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298625-SMF14VTR
Circuit Protection - TVS - Diodes 1298625-SMF14VTR
Win Source Part Number: 1298625-SMF14VTR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V (Max) Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.6A Package / Case: SOD-123F Supplier Device Package: PMDU Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-SMF14VDKR,846-SM F14VTR,846-SMF14VCT Base Product Number: SMF14

Win Source Part Number: 1298625-SMF14VTR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V (Max)
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.6A
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-SMF14VDKR,846-SMF14VTR,846-SMF14VCT
Base Product Number: SMF14

Buy Now Datasheet
TVS Diodes - 846-SMF14VDKR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - 846-SMF14VTR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
TVS Diodes - 846-SMF14VCT-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF14VTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF14VTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF14VTR
TVS DIODE 14VWM 23.2VC PMDU

TVS DIODE 14VWM 23.2VC PMDU

Supplier's Site
Tvs Diode, Unidir, 14V, 200W, Sod-123Fl Rohs Compliant Rohm - 33AK7090 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 14V, 200W, Sod-123Fl Rohs Compliant Rohm
33AK7090
Tvs Diode, Unidir, 14V, 200W, Sod-123Fl Rohs Compliant Rohm 33AK7090
TVS DIODE, UNIDIR, 14V, 200W, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 14V, 200W, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF14VTR 1298625-SMF14VTR 846-SMF14VDKR-ND SMF14VTR 33AK7090
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 14V, 200W, Sod-123Fl Rohs Compliant Rohm
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F PMDU
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data