onsemi TVS Diodes SMF15CT1G

Description
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-SMF15CT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - 488-SMF15CT1GTR-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - 488-SMF15CT1GCT-ND - DigiKey
Thief River Falls, MN, United States
29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
15V 29V 33pF TVS Protection Diode
144-SMF15CT1G
15V 29V 33pF TVS Protection Diode 144-SMF15CT1G
5-Ch TVS Diode, 15V, 29V Clamp, 33pF, SC-88, Unidirectional Product overview: SMF15CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 29V, 33pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 29V, 33pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15CT1G can be used for catalog matching and distributor lookup.

5-Ch TVS Diode, 15V, 29V Clamp, 33pF, SC-88, Unidirectional Product overview: SMF15CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 29V, 33pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 29V, 33pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF15CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF15CT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF15CT1G
TVS Diodes SMF15CT1G
TVS DIODE 15VWM 29VC SC88/SC70-6

TVS DIODE 15VWM 29VC SC88/SC70-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF15CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF15CT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF15CT1G
TVS DIODE 15VWM 29VC SC88/SC70-6

TVS DIODE 15VWM 29VC SC88/SC70-6

Supplier's Site
Tvs Diode Array, 100W, 15V, Sc-88, Full Reel; Clamping Voltage Vc Max Onsemi - 45J2267 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 15V, Sc-88, Full Reel; Clamping Voltage Vc Max Onsemi
45J2267
Tvs Diode Array, 100W, 15V, Sc-88, Full Reel; Clamping Voltage Vc Max Onsemi 45J2267
TVS DIODE ARRAY, 100W, 15V, SC-88, FULL REEL; Clamping Voltage Vc Max:29V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:15V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 15V, SC-88, FULL REEL; Clamping Voltage Vc Max:29V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:15V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 15V, Sc-88; Clamping Voltage Vc Max Onsemi - 14AC5160 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 15V, Sc-88; Clamping Voltage Vc Max Onsemi
14AC5160
Diode, Esd Protection, 15V, Sc-88; Clamping Voltage Vc Max Onsemi 14AC5160
DIODE, ESD PROTECTION, 15V, SC-88; Clamping Voltage Vc Max:29V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 15V, SC-88; Clamping Voltage Vc Max:29V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes
Product Number 488-SMF15CT1GDKR-ND 144-SMF15CT1G SMF15CT1G SMF15CT1G 45J2267 14AC5160
Product Name TVS Diodes 15V 29V 33pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 100W, 15V, Sc-88, Full Reel; Clamping Voltage Vc Max Onsemi Diode, Esd Protection, 15V, Sc-88; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363 SC-88
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts
VC 29 volts 29 volts 29 volts
VBR 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data