Micro Commercial Components Corp. TVS Diodes SMF160A-TP

Description
259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF160A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL

259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF160A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL

259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF160A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL

259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Protection Diode - 144-SMF160A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF160A-TP
TVS Protection Diode 144-SMF160A-TP
TVS DIODE 160VWM 259VC SOD123FL Product overview: SMF160A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF160A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 160VWM 259VC SOD123FL Product overview: SMF160A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF160A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299759-SMF160A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299759-SMF160A-TP
Circuit Protection - TVS - Diodes 1299759-SMF160A-TP
Win Source Part Number: 1299759-SMF160A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 160V Voltage - Breakdown (Min): 178V Voltage - Clamping (Max) @ Ipp: 259V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 700mA Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -65°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMF160A-TPCT,Q82222 99,SMF160ATP,SMF160A -TPMSDKR,SMF160A-TPM SCT,-SMF160A-TPCT,-S MF160A-TPTR,-SMF160A -TPMSCT,-SMF160A-TPM SDKR,-SMF160A-TPMSTR ,SMF160A-TPMSTR,-SMF 160A-TPTR Base Product Number: SMF160

Win Source Part Number: 1299759-SMF160A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 178V
Voltage - Clamping (Max) @ Ipp: 259V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 700mA
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMF160A-TPCT,Q8222299,SMF160ATP,SMF160A-TPMSDKR,SMF160A-TPMSCT,-SMF160A-TPCT,-SMF160A-TPTR,-SMF160A-TPMSCT,-SMF160A-TPMSDKR,-SMF160A-TPMSTR,SMF160A-TPMSTR,-SMF160A-TPTR
Base Product Number: SMF160

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF160A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF160A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF160A-TP
TVS DIODE 160VWM 259VC SOD123FL

TVS DIODE 160VWM 259VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF160A-TPMSTR-ND 144-SMF160A-TP 1299759-SMF160A-TP SMF160A-TP
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F Tape & Reel (TR) SOD-123F SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 259 volts 259 volts 259 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467471P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package X1-DFN1006-3
Pin Count 2
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
Automotive 12V SOT-23 TVS Protection Diode - 144-PESD12VS2UT,215 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOT-23
View Details
7 suppliers
TVS - TVS - Diodes - SA130A - 932969-SA130A - Win Source Electronics
Specs
Package DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F)
View Details