7.2A 27.6V 18.9V 17V 200W SOD-12
7.2A 27.6V 18.9V 17V 200W SOD-12
7.2A 27.6V 18.9V 17V 200W SOD-12
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF17CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 27.6 volts |