DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 70 80 90 100 110 120 127 128 129 130 131 132 133 134 135 136 137 138 139 140 150 160 170 173
Product Name Notes
1-LINE 24V 15.5A TVS DO-214AA(SM
1-LINE 26V 14.3A TVS DO-214AA(SM
1-LINE 28V 13.3A TVS DO-214AA(SM
1-LINE 30V 12.4A TVS DO-214AA(SM
12.4A 48.4V 33.3V 30V DO-214AA
15.4A 38.9V 26.7V 24V SMB(DO-214
24.4V 35.5V 16.9A 22V 600WSMB
35.1V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.4V Clamp 15.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
39.4V Clamp 15.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
39.4V Clamp 15.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
40.85V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB
41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
42.1V 26V 28.9V 14.3A 600WSMB
42.1V Clamp 14.25A Ipp Tvs Diode Surface Mount SMB
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMB
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB
42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
43V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
43V Clamp 14A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
44.21V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.5V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
46.6V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
46.6V Clamp 12.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
47.67V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
486V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB
50.82V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
50V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
50V Clamp 12A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
510.3V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
BI-POLARVRWM24VVC38. 9VSMB
Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
IC
PPPM 600W; VRWM 22V; VBR MIN 24.
PPPM 600W; VRWM 24V; VBR MIN 26.
PPPM 600W; VRWM 28V; VBR MIN 31.
SMBJ30AF MT DO214AA - SMBJ30A 3K
TVS 600W 250V 5% BI DO-214AA TR1
TVS 600W 250V 5%UNI DO-214AA TR1
TVS DIODE 22VWM 35.5VC DO214AA
TVS DIODE 22VWM 39.4VC DO214AA
TVS DIODE 24VWM 38.9VC DO214AA
TVS DIODE 24VWM 38.9VC SMB
TVS DIODE 24VWM 43VC DO214AA
TVS DIODE 250VWM 405VC DO214AA
TVS DIODE 250VWM 405VC SMB
TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE 26VWM 42.1VC SMA
TVS DIODE 26VWM 42.1VC SMB
TVS DIODE 26VWM 46.6VC DO214AA
TVS DIODE 28VWM 45.4VC DO214AA
TVS DIODE 28VWM 45.4VC SMB
TVS DIODE 28VWM 45.5VC DO214AA
TVS DIODE 28VWM 50VC DO214AA
TVS DIODE 300VWM 486VC DO214AA
TVS DIODE 300VWM 486VC SMB
TVS DIODE 30VWM 48.4VC DO214AA
TVS DIODE 30VWM 53.5VC DO214AA
TVS SURF MT DO214AA - SMBJ22CA 3
TVS SURF MT DO214AA - SMBJ24A 3K
TVS SURF MT DO214AA - SMBJ24CA 3
TVS SURF MT DO214AA - SMBJ26A 3K
TVS SURF MT DO214AA - SMBJ26CA 3
TVS SURF MT DO214AA - SMBJ28A 3K
TVS SURF MT DO214AA - SMBJ28CA 3
TVS, BI-DIR, 600W, 24V, DO-214AA
TVS, BI-DIR, 600W, 250V, DO-214A
UNI-POLARVRWM30VVC48 .4VSMB

<< Prev Next >>