SMBJ24A-TR,TVS Diode,Tj 600W 24V,Uni SMB
SMBJ24A-TR,TVS Diode,Tj 600W 24V,Uni SMB
SMBJ24A-TR,TVS Diode,Tj 600W 24V,Uni SMB
Trans Voltage Suppressor Diode, 4000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA
TVS Diode 24V Uni-Dir 600W SMB SMT Product overview: SMBJ24A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24A-TR can be used for catalog matching and distributor lookup.
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
16A 600W 38.9V 26.7V 24V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 38.9VC SMB
TVS DIODE, 600W, 24V, UNIDIR, SMD; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 24 V, SMD, 2, 26.7 V RoHS Compliant: Yes
TVS DIODE 24VWM 38.9VC SMB
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7958533P | 7958533 | SMBJ24A-TR | 144-SMBJ24A-TR | 497-3140-1-ND | SMBJ24A-TR | SMBJ24A-TR | 95M9069 | 94W9403 | SMBJ24A-TR |
| Product Name | TVS Diodes | TVS Diodes | 24V 600W TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 24V, Unidir, Smd; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 24 V, Smd, 2, 26.7 V Rohs Compliant Stmicroelectronics | TVS Diodes | |
| Configuration | Single | Single | Single | Single | ||||||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | DO-214 | Do-214aa (smb) | Tape and Reel | SMB; DO-214AA, SMB | SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | ||
| Pin Count | 2 | 2 | 2 |