Manufacturer: STMicroelectronics
Win Source Part Number: 1097769-SMBJ28A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 59V
Peak Pulse Current(Ippm): 68A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
TVS Diode 28V Unidirectional 600W SMB Surface Mount Product overview: SMBJ28A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ28A-TR can be used for catalog matching and distributor lookup.
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Diode TVS Single Uni-Dir 28V 600W SMB
Diode TVS Single Uni-Dir 28V 600W SMB
Diode TVS Single Uni-Dir 28V 600W SMB
TVS DIODE 28VWM 45.4VC SMB
TVS DIODE, UNIDIR, 28V, 600W, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 28 V, DO-214AA, 2, 31.1 V RoHS Compliant: Yes
TVS DIODE 28VWM 45.4VC SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097769-SMBJ28A-TR | 144-SMBJ28A-TR | 497-6514-6-ND | 7147190 | 7147190P | SMBJ28A-TR | 33X1189 | 94W9405 | SMBJ28A-TR |
| Product Name | TVS - TVS - Diodes - SMBJ28A-TR | SMD 28V 600W TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 28V, 600W, Do-214Aa; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 28 V, Do-214Aa, 2, 31.1 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) | |
| VWM | 28 volts | ||||||||
| IPPM | 68 amps | ||||||||
| VC | 59 volts | 45.4 volts | 45.4 volts | 45.4 volts | |||||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts |