TVS 600W 250V 5%UNI DO-214AA TR1
TVS 600W 250V 5%UNI DO-214AA TR1
TVS 600W 250V 5%UNI DO-214AA TR1
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMBJ250A-ETR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 405 volts |