DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
70
80
90
100
110
120
125
126
127
128
129
130
131
132
133
134
135
136
137
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 1-LINE 15V 24.6A TVS DO-214AA(SM | |
| 1-LINE 160V 2.3A TVS DO-214AA(SM | |
| 1-LINE 16V 23.1A TVS DO-214AA(SM | |
| 1-LINE 170V 2.2A TVS DO-214AA(SM | |
| 1-LINE 17V 21.8A TVS DO-214AA(SM | |
| 17.8V 16V 23.1A 26V 600WSMB | |
| 17V 27.6V 21.7A 18.9V 600WSMB(DO | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB | |
| 24.4V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB | |
| 24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.62V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.6V Clamp 23.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 256V Clamp 2.34A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMB | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 259V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 268V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 268V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 26V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 27.3V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB | |
| 27.6V Clamp 22.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 270V Clamp 2.23A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 271.95V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 28.98V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 287V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 287V Clamp 2.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 288.75V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 304V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 304V Clamp 2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| Clamp Ipp Tvs Diode | |
| IC | |
| TVS DIODE 150VWM 266VC DO214AA | |
| TVS DIODE 15VWM 24.4VC DO214AA | |
| TVS DIODE 15VWM 24.4VC SMA | |
| TVS DIODE 15VWM 24.4VC SMB | |
| TVS DIODE 15VWM 26.9VC DO214AA | |
| TVS DIODE 160VWM 259VC DO214AA | |
| TVS DIODE 160VWM 259VC SMB | |
| TVS DIODE 160VWM 287VC DO214AA | |
| TVS DIODE 16VWM 26VC DO214AA | |
| TVS DIODE 16VWM 26VC SMA | |
| TVS DIODE 16VWM 26VC SMB | |
| TVS DIODE 16VWM 28.8VC DO214AA | |
| TVS DIODE 170VWM 275VC DO214AA | |
| TVS DIODE 170VWM 275VC SMB | |
| TVS DIODE 170VWM 304VC DO214AA | |
| TVS DIODE 17VWM 27.6VC DO214AA | |
| TVS DIODE 17VWM 27.6VC SMB | |
| TVS DIODE 17VWM 30.5VC DO214AA | |
| TVS SURF MT DO214AA - SMBJ15A 3K | |
| TVS SURF MT DO214AA - SMBJ15CA 3 | |
| TVS SURF MT DO214AA - SMBJ160A 3 | |
| TVS SURF MT DO214AA - SMBJ160CA | |
| TVS SURF MT DO214AA - SMBJ16A 3K | |
| TVS SURF MT DO214AA - SMBJ16CA 3 | |
| TVS SURF MT DO214AA - SMBJ170A 3 | |
| TVS SURF MT DO214AA - SMBJ170CA | |
| TVS SURF MT DO214AA - SMBJ17A 3K | |
| TVS SURF MT DO214AA - SMBJ17CA 3 | |
| TVS, UNI-DIR, 600W, 17V, DO-214A |
| << Prev | Next >> |