Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ28A

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ28A - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ28A
600W Surface Mount TVS Diode SMBJ28A
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - SMBJ28ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ28ALFTR-ND
TVS Diodes SMBJ28ALFTR-ND
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ28ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ28ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ28ALFCT-ND
TVS Diodes SMBJ28ALFCT-ND
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 7645603P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645603P
TVS Diodes 7645603P
Diode TVS Uni-Directional 28V 600W SMB

Diode TVS Uni-Directional 28V 600W SMB

Supplier's Site
TVS Diodes - 7645603 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645603
TVS Diodes 7645603
Diode TVS Uni-Directional 28V 600W SMB

Diode TVS Uni-Directional 28V 600W SMB

Supplier's Site
TVS Diodes - 1659844 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1659844
TVS Diodes 1659844
Diode TVS Uni-Directional 28V 600W SMB

Diode TVS Uni-Directional 28V 600W SMB

Supplier's Site
TVS DIODE 28V 45.4V DO214AA - 461-SMBJ28A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 28V 45.4V DO214AA
461-SMBJ28A
TVS DIODE 28V 45.4V DO214AA 461-SMBJ28A
TVS DIODE 28V 45.4V DO214AA

TVS DIODE 28V 45.4V DO214AA

Supplier's Site
TVS Diodes - SMBJ28A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ28A
TVS Diodes SMBJ28A
TVS DIODE 28VWM 45.4VC DO214AA

TVS DIODE 28VWM 45.4VC DO214AA

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ28A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ28A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ28A
13.3A 600W 45.4V 31.1V 28V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

13.3A 600W 45.4V 31.1V 28V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 600W, 28V, Do-214Aa; Product Range Littelfuse - 48F5914 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 28V, Do-214Aa; Product Range Littelfuse
48F5914
Tvs Diode, 600W, 28V, Do-214Aa; Product Range Littelfuse 48F5914
TVS DIODE, 600W, 28V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

TVS DIODE, 600W, 28V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:31.1V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 28V, Do-214Aa, Full Reel; Product Range Littelfuse - 28X4424 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 28V, Do-214Aa, Full Reel; Product Range Littelfuse
28X4424
Tvs Diode, 600W, 28V, Do-214Aa, Full Reel; Product Range Littelfuse 28X4424
TVS DIODE, 600W, 28V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 28V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Uni, 28V, Smb; Product Range Littelfuse - 59M7624 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 28V, Smb; Product Range Littelfuse
59M7624
Diode, Tvs, Uni, 28V, Smb; Product Range Littelfuse 59M7624
DIODE, TVS, UNI, 28V, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:28V; Clamping Voltage Vc Max:45.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:31.1V; RoHS Compliant: Yes

DIODE, TVS, UNI, 28V, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:28V; Clamping Voltage Vc Max:45.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:31.1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 28V, Unidir, Do-214Aa; Product Range Littelfuse - 74AC6681 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 28V, Unidir, Do-214Aa; Product Range Littelfuse
74AC6681
Tvs Diode, 600W, 28V, Unidir, Do-214Aa; Product Range Littelfuse 74AC6681
TVS DIODE, 600W, 28V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:28V; Clamping Voltage Vc Max:45.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 28V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:28V; Clamping Voltage Vc Max:45.4V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ28A SMBJ28ALFTR-ND 7645603P 7645603 461-SMBJ28A SMBJ28A SMBJ28A 48F5914 28X4424 59M7624 74AC6681
Product Name 600W Surface Mount TVS Diode TVS Diodes TVS Diodes TVS Diodes TVS DIODE 28V 45.4V DO214AA TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 600W, 28V, Do-214Aa; Product Range Littelfuse Tvs Diode, 600W, 28V, Do-214Aa, Full Reel; Product Range Littelfuse Diode, Tvs, Uni, 28V, Smb; Product Range Littelfuse Tvs Diode, 600W, 28V, Unidir, Do-214Aa; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VC 45.4 volts 45.4 volts 45.4 volts 45.4 volts 45.4 volts 45.4 volts
VBR 31.1 to 34.4 volts 31.1 volts 31.1 volts 31.1 volts 31.1 volts 31.1 volts
Configuration Single Single Single
Package SMB; DO-214AA, SMB DO-214 Do-214aa (smb) SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) DO-214AA
Unlock Full Specs
to access all available technical data