486V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, 600W, 300V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ300ADKR-ND | 53Y0026 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 300V, Do-214Aa; Product Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | |
| VC | 486 volts | |
| VBR | 335 volts | 335 volts |