38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode Single Bi-Dir 24V 600W SMB
TVS Diode Single Bi-Dir 24V 600W SMB
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMBJ Series, Bidirectional, 24 V, DO-214AA, 2, 26.7 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMBJ24CABCT-ND | 7673778P | 1653022 | 67R0167 | 04X6793 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 24 V, Do-214Aa, 2, 26.7 V Rohs Compliant Bourns |
| Configuration | Single | Single | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | ||
| Peak Pulse Power | 600 watts | ||||
| VC | 38.9 volts | ||||
| VBR | 26.7 volts |