TVS DIODE 28VWM 45.4VC DO214AA
TVS DIODE 28VWM 45.4VC DO214AA
TVS DIODE 28VWM 45.4VC DO214AA
TVS, Bi-Dir, 600W, 28V, DO-214AA (SMB)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-SMBJ28CATR-ND | 1602-SMBJ28CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 45.4 volts | |
| VBR | 31.1 volts |