TVS DIODE 28VWM 45.4VC DO214AA
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 28VWM 45.4VC DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMBJ28CAHDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 45.4 volts |