DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 1-LINE 45V 8.3A TVS DO-214AA(SMB | |
| 1-LINE 48V 7.8A TVS DO-214AA(SMB | |
| 1-LINE 51V 7.3A TVS DO-214AA(SMB | |
| 1-LINE 5V 65.3A TVS DO-214AA(SMB | |
| 600W TVS,SMB | |
| 65.2A 9.2V 6.4V 5V SMB(DO-214AA) | |
| 68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB | |
| 69.4V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 71.6V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 713V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 713V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 713V Clamp 800mA Ipp Tvs Diode Surface Mount SMB | |
| 713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 713V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMB | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 72.7V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 72.87V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 735V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 748.65V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 76.34V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 76.7V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 76.7V Clamp 7.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMB | |
| 77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB | |
| 77.4V Clamp 8.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 77.4V Clamp 8.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 80.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 80.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 81.27V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 82.4V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 85.5V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 85.5V Clamp 7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 86.52V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.1V Clamp 65.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.2V Clamp 65.22A Ipp Tvs Diode Surface Mount SMB | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMB | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 9.2V Clamp 68A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 9.66V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.6V Clamp 62.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 9.6V Clamp 62.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| Clamp Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| IC | |
| PPPM 600W; VRWM 43V; VBR MIN 47. | |
| PPPM 600W; VRWM 48V; VBR MIN 53. | |
| PPPM 600W; VRWM 5.0V; VBR MIN 6. | |
| TVS DIODE 43VWM 69.4VC DO214AA | |
| TVS DIODE 43VWM 69.4VC SMB | |
| TVS DIODE 43VWM 76.7VC DO214AA | |
| TVS DIODE 440VWM 713VC DO214AA | |
| TVS DIODE 45VWM 72.7VC DO214AA | |
| TVS DIODE 45VWM 72.7VC SMB | |
| TVS DIODE 45VWM 80.3VC DO214AA | |
| TVS DIODE 48VWM 77.4VC DO214AA | |
| TVS DIODE 48VWM 77.4VC SMB | |
| TVS DIODE 48VWM 85.5VC DO214AA | |
| TVS DIODE 51VWM 82.4VC DO214AA | |
| TVS DIODE 51VWM 82.4VC SMB | |
| TVS DIODE 51VWM 91.1VC DO214AA | |
| TVS DIODE 5VWM 9.2VC DO214AA | |
| TVS DIODE 5VWM 9.2VC SMB | |
| TVS DIODE 5VWM 9.6VC DO214AA | |
| TVS SURF MT DO214AA - SMBJ43CA 3 | |
| TVS SURF MT DO214AA - SMBJ45A 3K | |
| TVS SURF MT DO214AA - SMBJ45CA 3 | |
| TVS SURF MT DO214AA - SMBJ48A 3K | |
| TVS SURF MT DO214AA - SMBJ48CA 3 | |
| TVS SURF MT DO214AA - SMBJ5.0A C | |
| TVS SURF MT DO214AA - SMBJ5.0CA | |
| TVS SURF MT DO214AA - SMBJ51A CR | |
| TVS, SMBJ SERIES, 48V OPER., UNI | |
| TVS, SMBJ SERIES, 5V OPER., UNI- |
| << Prev | Next >> |